AVX Corporation SMD 50V 3300pF Capacitor 04025C332KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H332KH NEW GLOBAL PN 50V 3300pF A 581-KGM05AR71H332KH Product overview: 04025C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H332KH NEW GLOBAL PN 50V 3300pF A 581-KGM05AR71H332KH Product overview: 04025C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 3300pF Capacitor
60-04025C332KAT2A
SMD 50V 3300pF Capacitor 60-04025C332KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H332KH NEW GLOBAL PN 50V 3300pF A 581-KGM05AR71H332KH Product overview: 04025C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C332KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H332KH NEW GLOBAL PN 50V 3300pF A 581-KGM05AR71H332KH Product overview: 04025C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C332KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025C332KAT2A - 1000111-04025C332KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025C332KAT2A
1000111-04025C332KAT2A
Ceramic Capacitors - 04025C332KAT2A 1000111-04025C332KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000111-04025C332KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Family Name: X7R Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402T332K5RACTU; 500R07W332KV4T; NMC0402X7R332K50TRPL PF ; 500R07W332KV4; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000111-04025C332KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Family Name: X7R Dielectric
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402T332K5RACTU; 500R07W332KV4T; NMC0402X7R332K50TRPLPF ; 500R07W332KV4;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1956
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1956
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1166
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1166
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9210 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9210
Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9210
SMD Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 95W1333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
95W1333
Cap, 3300Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 95W1333
CAP, 3300PF, 50V, 10%, X7R, 0402, REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 3300PF, 50V, 10%, X7R, 0402, REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025C332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C332KAT2A
Ceramic Capacitors 04025C332KAT2A
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025C332KAT2A 1000111-04025C332KAT2A 55J1956 34M9210 95W1333 04025C332KAT2A
Product Name SMD 50V 3300pF Capacitor Ceramic Capacitors - 04025C332KAT2A Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 3300Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 380LX122M200J052 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers