Kyocera Corporation Ceramic Capacitors 04025C330JAT2A

Description
33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12642-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12642-1-ND
Ceramic Capacitors 478-12642-1-ND
33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12642-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12642-6-ND
Ceramic Capacitors 478-12642-6-ND
33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12642-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12642-2-ND
Ceramic Capacitors 478-12642-2-ND
33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 33Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 78M3670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 33Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
78M3670
Capacitor Ceramic, 33Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 78M3670
CAPACITOR CERAMIC, 33PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 33PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025C330JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C330JAT2A
Ceramic Capacitors 04025C330JAT2A
CAP CER 33PF 50V X7R 0402

CAP CER 33PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12642-1-ND 478-12642-6-ND 78M3670 04025C330JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 33Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors - Film Capacitors - 106PHB250K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details