Kyocera Corporation Ceramic Capacitors 04025C301KAT2A

Description
300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C301KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C301KAT2A-ND
Ceramic Capacitors 04025C301KAT2A-ND
300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025C301KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C301KAT2A
Capacitors - Ceramic Capacitors 04025C301KAT2A
CAP CER 300PF 50V X7R 0402

CAP CER 300PF 50V X7R 0402

Supplier's Site
Ceramic Capacitor, 300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1953 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1953
Ceramic Capacitor, 300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1953
CERAMIC CAPACITOR, 300PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 300PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04025C301KAT2A-ND 04025C301KAT2A 55J1953
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 300Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011307 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers