Kyocera Corporation Ceramic Capacitors 04025C272KAT2A

Description
2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1106-2-ND
Ceramic Capacitors 478-1106-2-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1106-1-ND
Ceramic Capacitors 478-1106-1-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1106-6-ND
Ceramic Capacitors 478-1106-6-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1352580 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352580
MLCCs - Multilayer Ceramic Capacitors 1352580
KYOCERA AVX 04025C272KAT2A

KYOCERA AVX 04025C272KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441380
MLCCs - Multilayer Ceramic Capacitors 1441380
KYOCERA AVX 04025C272KAT2A

KYOCERA AVX 04025C272KAT2A

Supplier's Site
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 16J0163 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
16J0163
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 16J0163
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9088 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9088
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9088
SMD Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 95W2721 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
95W2721
Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 95W2721
MLCC CAPACITOR, 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

MLCC CAPACITOR, 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4401
Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4401
CAP, 2700PF, 50V, 10%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 2700PF, 50V, 10%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1106-2-ND 478-1106-6-ND 1352580 16J0163 95W9088 95W2721 13AC4401
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details