AVX Corporation Ceramic Capacitors 04025C272JAT2A

Description
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10125-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10125-2-ND
Ceramic Capacitors 478-10125-2-ND
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10125-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10125-1-ND
Ceramic Capacitors 478-10125-1-ND
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10125-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10125-6-ND
Ceramic Capacitors 478-10125-6-ND
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1352579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352579
MLCCs - Multilayer Ceramic Capacitors 1352579
KYOCERA AVX 04025C272JAT2A

KYOCERA AVX 04025C272JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441379
MLCCs - Multilayer Ceramic Capacitors 1441379
KYOCERA AVX 04025C272JAT2A

KYOCERA AVX 04025C272JAT2A

Supplier's Site
Ceramic Capacitor 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1951 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1951
Ceramic Capacitor 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1951
CERAMIC CAPACITOR 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 2700Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2700Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8189
Cap, Mlcc, X7R, 2700Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8189
CAP, MLCC, X7R, 2700PF, 50V, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2700PF, 50V, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10125-2-ND 478-10125-6-ND 1352579 55J1951
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details