Kyocera Corporation Ceramic Capacitors 04025C271KAT4A

Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C271KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C271KAT4A-ND
Ceramic Capacitors 04025C271KAT4A-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1950 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1950
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1950
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04025C271KAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C271KAT4A
Capacitors - Ceramic Capacitors 04025C271KAT4A
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - 04025C271KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C271KAT4A
Ceramic Capacitors 04025C271KAT4A
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C271KAT4A-ND 55J1950 04025C271KAT4A 04025C271KAT4A
Product Name Ceramic Capacitors Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers