Kyocera Corporation Ceramic Capacitors - 04025C271KAT2A 04025C271KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853191-04025C271KAT2 A Features: 270 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1094-2, 478-1094-1, 04025C271KAT2A\\10K, 04025C271KAT2A/10K, 478-1094-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853191-04025C271KAT2 A Features: 270 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1094-2, 478-1094-1, 04025C271KAT2A\\10K, 04025C271KAT2A/10K, 478-1094-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C271KAT2A - 853191-04025C271KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025C271KAT2A
853191-04025C271KAT2A
Ceramic Capacitors - 04025C271KAT2A 853191-04025C271KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853191-04025C271KAT2 A Features: 270 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1094-2, 478-1094-1, 04025C271KAT2A\\10K, 04025C271KAT2A/10K, 478-1094-6

Manufacturer: AVX Corporation
Win Source Part Number: 853191-04025C271KAT2A
Features: 270 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1094-2, 478-1094-1, 04025C271KAT2A\\10K, 04025C271KAT2A/10K, 478-1094-6

Buy Now Datasheet
Singapore, Singapore
SMD 270pF 50V Capacitor
60-04025C271KAT2A
SMD 270pF 50V Capacitor 60-04025C271KAT2A
Cap Ceramic 270pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: 04025C271KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C271KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 270pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: 04025C271KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C271KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-1094-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1094-1-ND
Ceramic Capacitors 478-1094-1-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1094-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1094-6-ND
Ceramic Capacitors 478-1094-6-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1094-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1094-2-ND
Ceramic Capacitors 478-1094-2-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1164 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1164
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1164
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1949 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1949
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1949
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9207 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9207
Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9207
Multilayer Ceramic Capacitor, 270 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 270 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4400
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4400
CAP, 270PF, 50V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
CAP CER 270PF 50V X7R 0402 - 66-04025C271KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 270PF 50V X7R 0402
66-04025C271KAT2A
CAP CER 270PF 50V X7R 0402 66-04025C271KAT2A
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853191-04025C271KAT2A 60-04025C271KAT2A 478-1094-1-ND 478-1094-6-ND 96M1164 55J1949 34M9207 13AC4400 66-04025C271KAT2A
Product Name Ceramic Capacitors - 04025C271KAT2A SMD 270pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx CAP CER 270PF 50V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details