Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025C221KAT2A

Description
KYOCERA AVX 04025C221KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C221KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352576 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352576
MLCCs - Multilayer Ceramic Capacitors 1352576
KYOCERA AVX 04025C221KAT2A

KYOCERA AVX 04025C221KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441376
MLCCs - Multilayer Ceramic Capacitors 1441376
KYOCERA AVX 04025C221KAT2A

KYOCERA AVX 04025C221KAT2A

Supplier's Site
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1162 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1162
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1162
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 77C5412 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
77C5412
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 77C5412
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 95W1331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
95W1331
Cap, 220Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 95W1331
CAP, 220PF, 50V, 10%, X7R, 0402, REEL; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, X7R, 0402, REEL; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1352576 96M1162 95W1331
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Cap, 220Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers