Kyocera Corporation Ceramic Capacitors 04025C202KAT2A

Description
2000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C202KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C202KAT2A-ND
Ceramic Capacitors 04025C202KAT2A-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025C202KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C202KAT2A
Ceramic Capacitors 04025C202KAT2A
CAP CER 2000PF 50V X7R 0402

CAP CER 2000PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04025C202KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C202KAT2A
Capacitors - Ceramic Capacitors 04025C202KAT2A
CAP CER 2000PF 50V X7R 0402

CAP CER 2000PF 50V X7R 0402

Supplier's Site
Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1939 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1939
Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1939
CERAMIC CAPACITOR 2000PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2000PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C202KAT2A-ND 04025C202KAT2A 04025C202KAT2A 55J1939
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details