AVX Corporation Ceramic Capacitors 04025C202JAT2A

Description
2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10122-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10122-2-ND
Ceramic Capacitors 478-10122-2-ND
2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10122-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10122-1-ND
Ceramic Capacitors 478-10122-1-ND
2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10122-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10122-6-ND
Ceramic Capacitors 478-10122-6-ND
2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1008340-04025C202JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1008340-04025C202JAT2A
Capacitors - Ceramic Capacitors 1008340-04025C202JAT2A
Win Source Part Number: 1008340-04025C202JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 2000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10122-1,478-1012 2-2,04025C202JAT2A-N D,478-10122-6

Win Source Part Number: 1008340-04025C202JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 2000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10122-1,478-10122-2,04025C202JAT2A-ND,478-10122-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1352575 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352575
MLCCs - Multilayer Ceramic Capacitors 1352575
KYOCERA AVX 04025C202JAT2A

KYOCERA AVX 04025C202JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356751
MLCCs - Multilayer Ceramic Capacitors 1356751
KYOCERA AVX 04025C202JAT2A

KYOCERA AVX 04025C202JAT2A

Supplier's Site
Singapore, Singapore
SMD 0.002uF 50V Capacitor
60-04025C202JAT2A
SMD 0.002uF 50V Capacitor 60-04025C202JAT2A
Cap Ceramic 0.002uF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: 04025C202JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.002uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C202JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.002uF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: 04025C202JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.002uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C202JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1938 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1938
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1938
CAPACITOR CERAMIC 2000PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 2000 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9087 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2000 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9087
Multilayer Ceramic Capacitor, 2000 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9087
Multilayer Ceramic Capacitor, 2000 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2000 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2000Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4816
Cap, 2000Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4816
CAP, 2000PF, 50V, MLCC, 0402; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 2000PF, 50V, MLCC, 0402; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 2000Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4399
Cap, 2000Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4399
CAP, 2000PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2000PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10122-2-ND 478-10122-6-ND 1008340-04025C202JAT2A 1352575 60-04025C202JAT2A 55J1938 95W9087 13AC4399
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.002uF 50V Capacitor Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 2000 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 2000Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details