Kyocera Corporation Ceramic Capacitors 04025C182KAT2A

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1104-6-ND
Ceramic Capacitors 478-1104-6-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1104-1-ND
Ceramic Capacitors 478-1104-1-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1104-2-ND
Ceramic Capacitors 478-1104-2-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356736
MLCCs - Multilayer Ceramic Capacitors 1356736
KYOCERA AVX 04025C182KAT2A

KYOCERA AVX 04025C182KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352574 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352574
MLCCs - Multilayer Ceramic Capacitors 1352574
KYOCERA AVX 04025C182KAT2A

KYOCERA AVX 04025C182KAT2A

Supplier's Site
Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 60R6153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
60R6153
Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 60R6153
CAPACITOR CERAMIC 1800PF, 50V, X7R, 10%, 0402; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF, 50V, X7R, 10%, 0402; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4398
Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4398
CAP, 1800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9086 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9086
Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9086
Multilayer Ceramic Capacitor, 1800 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1800 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 1800PF 50V X7R 0402 - 66-04025C182KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1800PF 50V X7R 0402
66-04025C182KAT2A
CAP CER 1800PF 50V X7R 0402 66-04025C182KAT2A
CAP CER 1800PF 50V X7R 0402

CAP CER 1800PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1104-6-ND 478-1104-1-ND 1356736 60R6153 13AC4398 95W9086 66-04025C182KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx CAP CER 1800PF 50V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers