Kyocera Corporation Ceramic Capacitors 04025C181KAT2A

Description
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1092-2-ND
Ceramic Capacitors 478-1092-2-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1092-6-ND
Ceramic Capacitors 478-1092-6-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1092-1-ND
Ceramic Capacitors 478-1092-1-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1932 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1932
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1932
CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9085 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9085
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9085
Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1092-2-ND 478-1092-6-ND 55J1932 95W9085
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers