Kyocera Corporation Ceramic Capacitors 04025C181JAT2A

Description
180pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C181JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C181JAT2A-ND
Ceramic Capacitors 04025C181JAT2A-ND
180pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1931
Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1931
CAPACITOR CERAMIC, 180PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 180PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04025C181JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C181JAT2A
Capacitors - Ceramic Capacitors 04025C181JAT2A
CAP CER 180PF 50V X7R 0402

CAP CER 180PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04025C181JAT2A-ND 55J1931 04025C181JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details