Kyocera Corporation SMD 50V 1500pF Capacitor 04025C152JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H152JH NEW GLOBAL PN 50V 1500pF A 581-KGM05AR71H152JH Product overview: 04025C152JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C152JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H152JH NEW GLOBAL PN 50V 1500pF A 581-KGM05AR71H152JH Product overview: 04025C152JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C152JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1500pF Capacitor
60-04025C152JAT2A
SMD 50V 1500pF Capacitor 60-04025C152JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H152JH NEW GLOBAL PN 50V 1500pF A 581-KGM05AR71H152JH Product overview: 04025C152JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C152JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H152JH NEW GLOBAL PN 50V 1500pF A 581-KGM05AR71H152JH Product overview: 04025C152JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C152JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1352572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352572
MLCCs - Multilayer Ceramic Capacitors 1352572
KYOCERA AVX 04025C152JAT2A

KYOCERA AVX 04025C152JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356722 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356722
MLCCs - Multilayer Ceramic Capacitors 1356722
KYOCERA AVX 04025C152JAT2A

KYOCERA AVX 04025C152JAT2A

Supplier's Site
Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 60R6152 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
60R6152
Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 60R6152
MLCC CAPACITOR, 1500pF, 50V, X7R, 5%, 0402; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

MLCC CAPACITOR, 1500pF, 50V, X7R, 5%, 0402; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1330 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1330
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1330
SMD Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 50R8284 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
50R8284
Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 50R8284
SMD Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04025C152JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C152JAT2A
Ceramic Capacitors 04025C152JAT2A
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025C152JAT2A 1352572 60R6152 95W1330 04025C152JAT2A
Product Name SMD 50V 1500pF Capacitor MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details