Kyocera Corporation Ceramic Capacitors 04025C132KAT2A

Description
1300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C132KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C132KAT2A-ND
Ceramic Capacitors 04025C132KAT2A-ND
1300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025C132KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C132KAT2A
Ceramic Capacitors 04025C132KAT2A
CAP CER 1300PF 50V X7R 0402

CAP CER 1300PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04025C132KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C132KAT2A
Capacitors - Ceramic Capacitors 04025C132KAT2A
CAP CER 1300PF 50V X7R 0402

CAP CER 1300PF 50V X7R 0402

Supplier's Site
Capacitor Ceramic 1300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J1924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J1924
Capacitor Ceramic 1300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J1924
CAPACITOR CERAMIC 1300PF, 50V, X7R, 10%, 0402; Capacitance:1300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1300PF, 50V, X7R, 10%, 0402; Capacitance:1300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C132KAT2A-ND 04025C132KAT2A 04025C132KAT2A 55J1924
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1300Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details