AVX Corporation Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 04025C102MAT4A

Description
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2466 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66M2466
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66M2466
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2466
Product Name Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers