Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025C102MAT2A

Description
KYOCERA AVX 04025C102MAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C102MAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352566
MLCCs - Multilayer Ceramic Capacitors 1352566
KYOCERA AVX 04025C102MAT2A

KYOCERA AVX 04025C102MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356679
MLCCs - Multilayer Ceramic Capacitors 1356679
KYOCERA AVX 04025C102MAT2A

KYOCERA AVX 04025C102MAT2A

Supplier's Site
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66H9038 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66H9038
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66H9038
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1000 Pf, 20%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9205 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 20%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9205
Multilayer Ceramic Capacitor, 1000 Pf, 20%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9205
Multilayer Ceramic Capacitor, 1000 pF, 20%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 20%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 20%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 20%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4396
Cap, 1000Pf, 50V, 20%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4396
CAP, 1000PF, 50V, 20%, X7R, 0402, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 50V, 20%, X7R, 0402, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1352566 66H9038 34M9205 13AC4396
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1000 Pf, 20%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 1000Pf, 50V, 20%, X7R, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details