Kyocera Corporation Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025C102KAT4A

Description
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 30H0470 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
30H0470
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 30H0470
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4814
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4814
CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0470
Product Name Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers