AVX Corporation Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025C101KAT2A.

Description
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5364
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5364
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5364
Product Name Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers