Kyocera Corporation Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx 04025A8R2DAT2A

Description
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8185
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8185
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx - 55J1904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx
55J1904
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx 55J1904
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A8R2DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A8R2DAT2A
Ceramic Capacitors 04025A8R2DAT2A
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8185 04025A8R2DAT2A
Product Name Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 8.20E-6 microF 8.20E-6 microF
WVDC 50 volts 50 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details