Kyocera Corporation Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx 04025A8R2BAT2A

Description
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8184
Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8184
CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 8.2PF, 50V, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8020
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8020
CAP, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y8184 66AH8020
Product Name Cap, Mlcc, C0G, 8.2Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details