Kyocera Corporation Ceramic Capacitor 82Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025A820KAT2A

Description
CERAMIC CAPACITOR 82PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 82PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 82Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2462 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2462
Ceramic Capacitor 82Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2462
CERAMIC CAPACITOR 82PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A820KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A820KAT2A
Ceramic Capacitors 04025A820KAT2A
CAP CER 82PF 50V NP0 0402

CAP CER 82PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M2462 04025A820KAT2A
Product Name Ceramic Capacitor 82Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1025-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details