AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A820FAT2A

Description
KYOCERA AVX 04025A820FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A820FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352563
MLCCs - Multilayer Ceramic Capacitors 1352563
KYOCERA AVX 04025A820FAT2A

KYOCERA AVX 04025A820FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356754 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356754
MLCCs - Multilayer Ceramic Capacitors 1356754
KYOCERA AVX 04025A820FAT2A

KYOCERA AVX 04025A820FAT2A

Supplier's Site
Capacitor Ceramic, 82Pf, 50V, C0G, 1%, Smd; Product Range Kyocera Avx - 50R8283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 82Pf, 50V, C0G, 1%, Smd; Product Range Kyocera Avx
50R8283
Capacitor Ceramic, 82Pf, 50V, C0G, 1%, Smd; Product Range Kyocera Avx 50R8283
CAPACITOR CERAMIC, 82PF, 50V, C0G, 1%, SMD; Product Range:-; Capacitance:82pF; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Voltage Rating:50V; Capacitor Case Style:0402 [1005 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

CAPACITOR CERAMIC, 82PF, 50V, C0G, 1%, SMD; Product Range:-; Capacitance:82pF; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Voltage Rating:50V; Capacitor Case Style:0402 [1005 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

Supplier's Site
Cap, 82Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 10AC9580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
10AC9580
Cap, 82Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 10AC9580
CAP, 82PF, 50V, 1%, C0G/NP0, 0402, REEL; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 82PF, 50V, 1%, C0G/NP0, 0402, REEL; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A820FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A820FAT2A
Ceramic Capacitors 04025A820FAT2A
CAP CER 82PF 50V NP0 0402

CAP CER 82PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1352563 50R8283 04025A820FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic, 82Pf, 50V, C0G, 1%, Smd; Product Range Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - C17AH1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details