The product is a C0G (NP0) multilayer ceramic capacitor (MLCC) with a capacitance of 6.8 pF and a voltage rating of 50V, packaged in a 0402 case size (1.02mm x 0.50mm). This capacitor features a capacitance tolerance of ±0.5 pF, ensuring precise performance in applications requiring stability. The C0G dielectric provides excellent temperature stability with a capacitance change of 0 ±30 ppm/°C across a temperature range of -55°C to +125°C. Additionally, it exhibits negligible capacitance drift over time, making it suitable for high-reliability applications. The capacitor is RoHS compliant and has a high insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less. This product is ideal for engineers seeking reliable and stable capacitors for precision electronic circuits.
CAP, MLCC, C0G, 6.8PF, 50V, 0402; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 96Y8181 |
| Product Name | Cap, Mlcc, C0G, 6.8Pf, 50V, 0402; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |