AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A6R8CAT2A

Description
KYOCERA AVX 04025A6R8CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A6R8CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356740 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356740
MLCCs - Multilayer Ceramic Capacitors 1356740
KYOCERA AVX 04025A6R8CAT2A

KYOCERA AVX 04025A6R8CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352562 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352562
MLCCs - Multilayer Ceramic Capacitors 1352562
KYOCERA AVX 04025A6R8CAT2A

KYOCERA AVX 04025A6R8CAT2A

Supplier's Site
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx - 96M1156 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx
96M1156
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx 96M1156
CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, 0402; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, 0402; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1885 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1885
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1885
CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 92AH6322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
92AH6322
Cap, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 92AH6322
CAP, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 6.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 04025A6R8CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A6R8CAT2A
Ceramic Capacitors 04025A6R8CAT2A
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356740 96M1156 92AH6322 04025A6R8CAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx Cap, 6.8Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details