Kyocera Corporation Ceramic Capacitors 04025A6R2BAT2A

Description
CAP CER 6.2PF 50V NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.2PF 50V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A6R2BAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A6R2BAT2ACT-ND
Ceramic Capacitors 478-04025A6R2BAT2ACT-ND
CAP CER 6.2PF 50V NP0 0402

CAP CER 6.2PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-04025A6R2BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A6R2BAT2ATR-ND
Ceramic Capacitors 478-04025A6R2BAT2ATR-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A6R2BAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A6R2BAT2ADKR-ND
Ceramic Capacitors 478-04025A6R2BAT2ADKR-ND
CAP CER 6.2PF 50V NP0 0402

CAP CER 6.2PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 04025A6R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A6R2BAT2A
Ceramic Capacitors 04025A6R2BAT2A
CAP CER 6.2PF 50V NP0 0402

CAP CER 6.2PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-04025A6R2BAT2ACT-ND 478-04025A6R2BAT2ADKR-ND 04025A6R2BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers