Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A680JAT2A

Description
KYOCERA AVX 04025A680JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A680JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352561 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352561
MLCCs - Multilayer Ceramic Capacitors 1352561
KYOCERA AVX 04025A680JAT2A

KYOCERA AVX 04025A680JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441357
MLCCs - Multilayer Ceramic Capacitors 1441357
KYOCERA AVX 04025A680JAT2A

KYOCERA AVX 04025A680JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 68pF Capacitor
60-04025A680JAT2A
SMD 50V 68pF Capacitor 60-04025A680JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H680JH NEW GLOBAL PN 50V 68pF C A 581-KGM05ACG1H680JH Product overview: 04025A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A680JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H680JH NEW GLOBAL PN 50V 68pF C A 581-KGM05ACG1H680JH Product overview: 04025A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A680JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A680JAT2A - 721251-04025A680JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A680JAT2A
721251-04025A680JAT2A
Ceramic Capacitors - 04025A680JAT2A 721251-04025A680JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 721251-04025A680JAT2 A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 68pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.56mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 721251-04025A680JAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 68pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.56mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Ceramic Capacitors - 04025A680JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A680JAT2A
Ceramic Capacitors 04025A680JAT2A
CAP CER 68PF 50V C0G/NP0 0402

CAP CER 68PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1157
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1157
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 68Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 95W1328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
95W1328
Cap, 68Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 95W1328
CAP, 68PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 68PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352561 60-04025A680JAT2A 721251-04025A680JAT2A 04025A680JAT2A 96M1157 95W1328
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 50V 68pF Capacitor Ceramic Capacitors - 04025A680JAT2A Ceramic Capacitors Ceramic Capacitor 68Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Cap, 68Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers