Cap Ceramic 62pF 50V C0G 1% Pad SMD 0402 125°C T/R Product overview: 04025A620FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 62pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A620FAT2A can be used for catalog matching and distributor lookup.
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 62PF, 50V, MLCC, 0402; Capacitance:62pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
CAP CER 62PF 50V NP0 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-04025A620FAT2A | 478-10110-6-ND | 478-10110-2-ND | 08AK4812 | 04025A620FAT2A |
| Product Name | SMD 62pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 62Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |