Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A560JAT2A

Description
KYOCERA AVX 04025A560JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A560JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352558 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352558
MLCCs - Multilayer Ceramic Capacitors 1352558
KYOCERA AVX 04025A560JAT2A

KYOCERA AVX 04025A560JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441351
MLCCs - Multilayer Ceramic Capacitors 1441351
KYOCERA AVX 04025A560JAT2A

KYOCERA AVX 04025A560JAT2A

Supplier's Site
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1155 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1155
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1155
CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0402; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0402; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 56Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 95W1327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
95W1327
Cap, 56Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 95W1327
CAP, 56PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:56pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 56PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:56pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A560JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A560JAT2A
Ceramic Capacitors 04025A560JAT2A
CAP CER 56PF 50V C0G/NP0 0402

CAP CER 56PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04025A560JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04025A560JAT2A
50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352558 96M1155 95W1327 04025A560JAT2A 04025A560JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 56Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Cap, 56Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers