Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A560FAT2A

Description
KYOCERA AVX 04025A560FAT2A
Request a Quote
Description
KYOCERA AVX 04025A560FAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352557
MLCCs - Multilayer Ceramic Capacitors 1352557
KYOCERA AVX 04025A560FAT2A

KYOCERA AVX 04025A560FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356710 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356710
MLCCs - Multilayer Ceramic Capacitors 1356710
KYOCERA AVX 04025A560FAT2A

KYOCERA AVX 04025A560FAT2A

Supplier's Site
Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1875 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
55J1875
Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx 55J1875
CERAMIC CAPACITOR 56PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx - 60R6150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx
60R6150
Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx 60R6150
CERAMIC CAPACITOR 56PF 50V, C0G, 1%, 0402; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 1%, 0402; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1352557 55J1875
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 56Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers