Kyocera Corporation Ceramic Capacitors 04025A510JAT2A

Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A510JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A510JAT2ATR-ND
Ceramic Capacitors 478-04025A510JAT2ATR-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A510JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A510JAT2ADKR-ND
Ceramic Capacitors 478-04025A510JAT2ADKR-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A510JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A510JAT2ACT-ND
Ceramic Capacitors 478-04025A510JAT2ACT-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1872
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1872
CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0402; Capacitance:51pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0402; Capacitance:51pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-04025A510JAT2ATR-ND 478-04025A510JAT2ADKR-ND 55J1872
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details