4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 4.7PF 50V NP0 0402
CERAMIC CAPACITOR 4.7PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes
CAP CER 4.7PF 50V NP0 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11765-6-ND | 478-11765-2-ND | 04025A4R7KAT2A | 70K6883 | 66-04025A4R7KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 4.7Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx | CAP CER 4.7PF 50V NP0 0402 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | C0G | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |