Kyocera Corporation Capacitors - Ceramic Capacitors 04025A4R7DAT2A

Description
Win Source Part Number: 1033618-04025A4R7DAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C479C5GAC; CC0402CRNPO9BN4R7; GRM1555C1H4R7CA01D; UMK105CG4R7CV-F; CC0402BRNPO9BN4R7; GRM1555C1H4R7CZ01D; GRM1555C1H4R7BA01D04 025A4R7DAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04025A4R7DAT2A-ND,47 8-10108-6,478-10108- 2,478-10108-1
Request a Quote Datasheet
Description
Win Source Part Number: 1033618-04025A4R7DAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C479C5GAC; CC0402CRNPO9BN4R7; GRM1555C1H4R7CA01D; UMK105CG4R7CV-F; CC0402BRNPO9BN4R7; GRM1555C1H4R7CZ01D; GRM1555C1H4R7BA01D04 025A4R7DAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04025A4R7DAT2A-ND,47 8-10108-6,478-10108- 2,478-10108-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1033618-04025A4R7DAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033618-04025A4R7DAT2A
Capacitors - Ceramic Capacitors 1033618-04025A4R7DAT2A
Win Source Part Number: 1033618-04025A4R7DAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C479C5GAC; CC0402CRNPO9BN4R7; GRM1555C1H4R7CA01D; UMK105CG4R7CV-F; CC0402BRNPO9BN4R7; GRM1555C1H4R7CZ01D; GRM1555C1H4R7BA01D04 025A4R7DAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04025A4R7DAT2A-ND,47 8-10108-6,478-10108- 2,478-10108-1

Win Source Part Number: 1033618-04025A4R7DAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 4.7 pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C479C5GAC; CC0402CRNPO9BN4R7; GRM1555C1H4R7CA01D; UMK105CG4R7CV-F; CC0402BRNPO9BN4R7; GRM1555C1H4R7CZ01D; GRM1555C1H4R7BA01D04025A4R7DAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 04025A4R7DAT2A-ND,478-10108-6,478-10108-2,478-10108-1

Buy Now Datasheet
Singapore, Singapore
SMD 50V 4.7pF Capacitor
60-04025A4R7DAT2A
SMD 50V 4.7pF Capacitor 60-04025A4R7DAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H4R7DH NEW GLOBAL PN 50V 4.7pF A 581-KGM05ACG1H4R7DH Product overview: 04025A4R7DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A4R7DAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H4R7DH NEW GLOBAL PN 50V 4.7pF A 581-KGM05ACG1H4R7DH Product overview: 04025A4R7DAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A4R7DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 12J5178 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
12J5178
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 12J5178
CAP, 4.7PF, 50V, MLCC, 0402; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7PF, 50V, MLCC, 0402; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4810
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4810
CAP, 4.7PF, 50V, MLCC, 0402; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7PF, 50V, MLCC, 0402; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1033618-04025A4R7DAT2A 60-04025A4R7DAT2A 12J5178
Product Name Capacitors - Ceramic Capacitors SMD 50V 4.7pF Capacitor Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts
WVAC 50 volts 50 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details