AVX Corporation Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 04025A4R7CAT2A.

Description
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5356 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
26AC5356
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 26AC5356
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5356
Product Name Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers