AVX Corporation SMD 50V 47pF Capacitor 04025A470JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470JH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470JH Product overview: 04025A470JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470JH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470JH Product overview: 04025A470JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 47pF Capacitor
60-04025A470JAT2A
SMD 50V 47pF Capacitor 60-04025A470JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470JH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470JH Product overview: 04025A470JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470JH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470JH Product overview: 04025A470JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A470JAT2A - 1000107-04025A470JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A470JAT2A
1000107-04025A470JAT2A
Ceramic Capacitors - 04025A470JAT2A 1000107-04025A470JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000107-04025A470JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000107-04025A470JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1243269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243269
MLCCs - Multilayer Ceramic Capacitors 1243269
KYOCERA AVX 04025A470JAT2A

KYOCERA AVX 04025A470JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441361
MLCCs - Multilayer Ceramic Capacitors 1441361
KYOCERA AVX 04025A470JAT2A

KYOCERA AVX 04025A470JAT2A

Supplier's Site
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1153 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1153
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1153
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 30H0468 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
30H0468
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 30H0468
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A470JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A470JAT2A
Ceramic Capacitors 04025A470JAT2A
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025A470JAT2A 1000107-04025A470JAT2A 1243269 96M1153 04025A470JAT2A
Product Name SMD 50V 47pF Capacitor Ceramic Capacitors - 04025A470JAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers