AVX Corporation SMD 50V 47pF Capacitor 04025A470FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470FH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470FH Product overview: 04025A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470FH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470FH Product overview: 04025A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 47pF Capacitor
60-04025A470FAT2A
SMD 50V 47pF Capacitor 60-04025A470FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470FH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470FH Product overview: 04025A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470FH NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470FH Product overview: 04025A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356687
MLCCs - Multilayer Ceramic Capacitors 1356687
KYOCERA AVX 04025A470FAT2A

KYOCERA AVX 04025A470FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352552 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352552
MLCCs - Multilayer Ceramic Capacitors 1352552
KYOCERA AVX 04025A470FAT2A

KYOCERA AVX 04025A470FAT2A

Supplier's Site
Ceramic Capacitors - 04025A470FAT2A - 853190-04025A470FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A470FAT2A
853190-04025A470FAT2A
Ceramic Capacitors - 04025A470FAT2A 853190-04025A470FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853190-04025A470FAT2 A Features: 47 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10105-6, 478-10105-1, 04025A470FAT2A-ND, 478-10105-2

Manufacturer: AVX Corporation
Win Source Part Number: 853190-04025A470FAT2A
Features: 47 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10105-6, 478-10105-1, 04025A470FAT2A-ND, 478-10105-2

Buy Now Datasheet
Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx - 88H3938 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
88H3938
Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx 88H3938
CERAMIC CAPACITOR 47PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx - 60R6149 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx
60R6149
Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx 60R6149
CERAMIC CAPACITOR 47PF 50V, C0G, 1%, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 1%, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9078 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9078
Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9078
Multilayer Ceramic Capacitor, 47 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 13AC4393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
13AC4393
Cap, 47Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 13AC4393
CAP, 47PF, 50V, 1%, C0G/NP0, 0402, REEL; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 47PF, 50V, 1%, C0G/NP0, 0402, REEL; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025A470FAT2A 1356687 853190-04025A470FAT2A 88H3938 95W9078 13AC4393
Product Name SMD 50V 47pF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 04025A470FAT2A Ceramic Capacitor 47Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 47 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 47Pf, 50V, 1%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details