Kyocera Corporation Ceramic Capacitors 04025A3R9JAT2A

Description
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A3R9JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R9JAT2ACT-ND
Ceramic Capacitors 478-04025A3R9JAT2ACT-ND
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A3R9JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R9JAT2ATR-ND
Ceramic Capacitors 478-04025A3R9JAT2ATR-ND
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A3R9JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R9JAT2ADKR-ND
Ceramic Capacitors 478-04025A3R9JAT2ADKR-ND
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 66M2437 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
66M2437
Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 66M2437
CAPACITOR CERAMIC 3.9PF 50V, C0G, 5%, 0402; Capacitance:3.9pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 3.9PF 50V, C0G, 5%, 0402; Capacitance:3.9pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-04025A3R9JAT2ACT-ND 478-04025A3R9JAT2ADKR-ND 66M2437
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details