Kyocera Corporation Ceramic Capacitors 04025A3R3JAT2A

Description
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A3R3JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R3JAT2ATR-ND
Ceramic Capacitors 478-04025A3R3JAT2ATR-ND
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A3R3JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R3JAT2ADKR-ND
Ceramic Capacitors 478-04025A3R3JAT2ADKR-ND
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A3R3JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R3JAT2ACT-ND
Ceramic Capacitors 478-04025A3R3JAT2ACT-ND
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.3Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.3Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
66M2435
Capacitor Ceramic 3.3Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 66M2435
CAPACITOR CERAMIC 3.3PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 3.3PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-04025A3R3JAT2ATR-ND 478-04025A3R3JAT2ADKR-ND 66M2435
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3.3Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers