AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A330FAT2A

Description
KYOCERA AVX 04025A330FAT2A
Request a Quote
Description
KYOCERA AVX 04025A330FAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352545 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352545
MLCCs - Multilayer Ceramic Capacitors 1352545
KYOCERA AVX 04025A330FAT2A

KYOCERA AVX 04025A330FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356728 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356728
MLCCs - Multilayer Ceramic Capacitors 1356728
KYOCERA AVX 04025A330FAT2A

KYOCERA AVX 04025A330FAT2A

Supplier's Site
Cap, Mlcc, C0G, 33Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 33Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8176
Cap, Mlcc, C0G, 33Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8176
CAP, MLCC, C0G, 33PF, 50V, 0402; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 33PF, 50V, 0402; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8015
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8015
CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1352545 96Y8176 66AH8015
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, C0G, 33Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details