CAPACITOR CERAMIC 2.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2589 |
| Product Name | Capacitor Ceramic 2.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |