Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A2R7CAT2A

Description
KYOCERA AVX 04025A2R7CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A2R7CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352544 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352544
MLCCs - Multilayer Ceramic Capacitors 1352544
KYOCERA AVX 04025A2R7CAT2A

KYOCERA AVX 04025A2R7CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356713
MLCCs - Multilayer Ceramic Capacitors 1356713
KYOCERA AVX 04025A2R7CAT2A

KYOCERA AVX 04025A2R7CAT2A

Supplier's Site
Ceramic Capacitors - 04025A2R7CAT2A - 1000105-04025A2R7CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A2R7CAT2A
1000105-04025A2R7CAT2A
Ceramic Capacitors - 04025A2R7CAT2A 1000105-04025A2R7CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000105-04025A2R7CAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000105-04025A2R7CAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.7pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 50V 2.7pF Capacitor
60-04025A2R7CAT2A
SMD 50V 2.7pF Capacitor 60-04025A2R7CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H2R7CH NEW GLOBAL PN 50V 2.7pF A 581-KGM05ACG1H2R7CH Product overview: 04025A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A2R7CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H2R7CH NEW GLOBAL PN 50V 2.7pF A 581-KGM05ACG1H2R7CH Product overview: 04025A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A2R7CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 2.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1810 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1810
Capacitor Ceramic 2.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1810
CAPACITOR CERAMIC 2.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2.7PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx - 96M1140 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx
96M1140
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx 96M1140
CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 2.7PF 50V C0G/NP0 0402 - 66-04025A2R7CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.7PF 50V C0G/NP0 0402
66-04025A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0402 66-04025A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0402

CAP CER 2.7PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - 04025A2R7CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A2R7CAT2A
Ceramic Capacitors 04025A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0402

CAP CER 2.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352544 1000105-04025A2R7CAT2A 60-04025A2R7CAT2A 55J1810 66-04025A2R7CAT2A 04025A2R7CAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 04025A2R7CAT2A SMD 50V 2.7pF Capacitor Capacitor Ceramic 2.7Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx CAP CER 2.7PF 50V C0G/NP0 0402 Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition C0G Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details