Manufacturer: AMIS
Category: Optoelectronics - White LED Lighting
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 04025A2R7BAT2A |
| Product Name | Optoelectronics - White LED Lighting |