Kyocera Corporation Ceramic Capacitors 04025A2R4BAT2A

Description
CAP CER 2.4PF 50V NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.4PF 50V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A2R4BAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A2R4BAT2ADKR-ND
Ceramic Capacitors 478-04025A2R4BAT2ADKR-ND
CAP CER 2.4PF 50V NP0 0402

CAP CER 2.4PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-04025A2R4BAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A2R4BAT2ACT-ND
Ceramic Capacitors 478-04025A2R4BAT2ACT-ND
CAP CER 2.4PF 50V NP0 0402

CAP CER 2.4PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-04025A2R4BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A2R4BAT2ATR-ND
Ceramic Capacitors 478-04025A2R4BAT2ATR-ND
2.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
T101 Commercial / T&r Rohs Compliant Kyocera Avx - 26M8687 - Newark, An Avnet Company
Chicago, IL, United States
T101 Commercial / T&r Rohs Compliant Kyocera Avx
26M8687
T101 Commercial / T&r Rohs Compliant Kyocera Avx 26M8687
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 04025A2R4BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A2R4BAT2A
Ceramic Capacitors 04025A2R4BAT2A
CAP CER 2.4PF 50V NP0 0402

CAP CER 2.4PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-04025A2R4BAT2ADKR-ND 478-04025A2R4BAT2ACT-ND 26M8687 04025A2R4BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors T101 Commercial / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details