AVX Corporation Ceramic Capacitors - 04025A2R2CAT2A 04025A2R2CAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904489-04025A2R2CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1062-1, 478-1062-6, 04025A2R2CAT2A\\10K, 04025A2R2CAT2A/10K, 478-1062-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904489-04025A2R2CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1062-1, 478-1062-6, 04025A2R2CAT2A\\10K, 04025A2R2CAT2A/10K, 478-1062-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A2R2CAT2A - 904489-04025A2R2CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A2R2CAT2A
904489-04025A2R2CAT2A
Ceramic Capacitors - 04025A2R2CAT2A 904489-04025A2R2CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904489-04025A2R2CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1062-1, 478-1062-6, 04025A2R2CAT2A\\10K, 04025A2R2CAT2A/10K, 478-1062-2

Manufacturer: AVX Corporation
Win Source Part Number: 904489-04025A2R2CAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1062-1, 478-1062-6, 04025A2R2CAT2A\\10K, 04025A2R2CAT2A/10K, 478-1062-2

Buy Now Datasheet
Singapore, Singapore
SMD 50V 2.2pF Capacitor
60-04025A2R2CAT2A
SMD 50V 2.2pF Capacitor 60-04025A2R2CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H2R2CH NEW GLOBAL PN 50V 2.2pF A 581-KGM05ACG1H2R2CH Product overview: 04025A2R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A2R2CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H2R2CH NEW GLOBAL PN 50V 2.2pF A 581-KGM05ACG1H2R2CH Product overview: 04025A2R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A2R2CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A2R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A2R2CAT2A
Ceramic Capacitors 04025A2R2CAT2A
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1806 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1806
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1806
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9193 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9193
Smd Multilayer Ceramic Capacitor, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9193
SMD Multilayer Ceramic Capacitor, 2.2 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 13AC4389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
13AC4389
Cap, 2.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 13AC4389
CAP, 2.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 2.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904489-04025A2R2CAT2A 60-04025A2R2CAT2A 04025A2R2CAT2A 55J1806 34M9193 13AC4389
Product Name Ceramic Capacitors - 04025A2R2CAT2A SMD 50V 2.2pF Capacitor Ceramic Capacitors Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 2.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details