Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A270JAT2A

Description
KYOCERA AVX 04025A270JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A270JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352541 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352541
MLCCs - Multilayer Ceramic Capacitors 1352541
KYOCERA AVX 04025A270JAT2A

KYOCERA AVX 04025A270JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441366 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441366
MLCCs - Multilayer Ceramic Capacitors 1441366
KYOCERA AVX 04025A270JAT2A

KYOCERA AVX 04025A270JAT2A

Supplier's Site
Ceramic Capacitors - 04025A270JAT2A - 1000104-04025A270JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A270JAT2A
1000104-04025A270JAT2A
Ceramic Capacitors - 04025A270JAT2A 1000104-04025A270JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000104-04025A270JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 27pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000104-04025A270JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 27pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 30H0466 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
30H0466
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 30H0466
CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1146 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1146
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1146
CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 50R8282 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
50R8282
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 50R8282
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9274 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9274
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9274
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 27PF 50V C0G/NP0 0402 - 66-04025A270JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 27PF 50V C0G/NP0 0402
66-04025A270JAT2A
CAP CER 27PF 50V C0G/NP0 0402 66-04025A270JAT2A
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - 04025A270JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A270JAT2A
Ceramic Capacitors 04025A270JAT2A
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352541 1000104-04025A270JAT2A 30H0466 50R8282 66-04025A270JAT2A 04025A270JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 04025A270JAT2A Ceramic Capacitor 27Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx CAP CER 27PF 50V C0G/NP0 0402 Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details