AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A270FAT2A

Description
KYOCERA AVX 04025A270FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A270FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356695 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356695
MLCCs - Multilayer Ceramic Capacitors 1356695
KYOCERA AVX 04025A270FAT2A

KYOCERA AVX 04025A270FAT2A

Supplier's Site
Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx - 94W2841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx
94W2841
Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx 94W2841
CAPACITOR, CERAMIC, 27PF, 50V, C0G/NP0, 1%, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

CAPACITOR, CERAMIC, 27PF, 50V, C0G/NP0, 1%, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9073 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9073
Smd Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9073
SMD Multilayer Ceramic Capacitor, 27 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 27 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Kyocera Avx
55J1823
Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Kyocera Avx 55J1823
CAPACITOR, CERAMIC, 27PF, 50V, C0G/NP0, 1%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 27PF, 50V, C0G/NP0, 1%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A270FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A270FAT2A
Ceramic Capacitors 04025A270FAT2A
CAP CER 27PF 50V NP0 0402

CAP CER 27PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356695 94W2841 95W9073 55J1823 04025A270FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 27Pf, 50V, C0G/np0, 1%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers