CAP CER 220PF 50V NP0 0402
CAP CER 220PF 50V NP0 0402
| ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 04025A221KAT2A | 66-04025A221KAT2A |
| Product Name | Ceramic Capacitors | CAP CER 220PF 50V NP0 0402 |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |