Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A221JAT2A

Description
KYOCERA AVX 04025A221JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A221JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352539
MLCCs - Multilayer Ceramic Capacitors 1352539
KYOCERA AVX 04025A221JAT2A

KYOCERA AVX 04025A221JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441360
MLCCs - Multilayer Ceramic Capacitors 1441360
KYOCERA AVX 04025A221JAT2A

KYOCERA AVX 04025A221JAT2A

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04025A221JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04025A221JAT2A
50V 220pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 04025A221JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A221JAT2A
Ceramic Capacitors 04025A221JAT2A
CAP CER 220PF 50V C0G/NP0 0402

CAP CER 220PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1145 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1145
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1145
CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 86H2647 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
86H2647
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 86H2647
CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352539 04025A221JAT2A 04025A221JAT2A 96M1145 86H2647
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Ceramic Capacitor 220Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers