Kyocera Corporation SMD 50V 220pF Capacitor 04025A221FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H221FH NEW GLOBAL PN 50V 220pF A 581-KGM05ACG1H221FH Product overview: 04025A221FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A221FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H221FH NEW GLOBAL PN 50V 220pF A 581-KGM05ACG1H221FH Product overview: 04025A221FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A221FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 220pF Capacitor
60-04025A221FAT2A
SMD 50V 220pF Capacitor 60-04025A221FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H221FH NEW GLOBAL PN 50V 220pF A 581-KGM05ACG1H221FH Product overview: 04025A221FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A221FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H221FH NEW GLOBAL PN 50V 220pF A 581-KGM05ACG1H221FH Product overview: 04025A221FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A221FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Pf, 50V, 1%, C0G, 0402, Reel; Capacitance Kyocera Avx - 13AC4390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 1%, C0G, 0402, Reel; Capacitance Kyocera Avx
13AC4390
Cap, 220Pf, 50V, 1%, C0G, 0402, Reel; Capacitance Kyocera Avx 13AC4390
CAP, 220PF, 50V, 1%, C0G, 0402, REEL; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 220PF, 50V, 1%, C0G, 0402, REEL; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A221FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A221FAT2A
Ceramic Capacitors 04025A221FAT2A
CAP CER 220PF 50V NP0 0402

CAP CER 220PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-04025A221FAT2A 13AC4390 04025A221FAT2A
Product Name SMD 50V 220pF Capacitor Cap, 220Pf, 50V, 1%, C0G, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH680K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details