Kyocera Corporation Ceramic Capacitors - 04025A220FAT2A 04025A220FAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853188-04025A220FAT2 A Features: 22 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5765-2, 478-5765-1, 478-5765-6, 04025A220FAT2A-ND, 04025A220FAT2A\\10K, 04025A220FAT2A/10K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853188-04025A220FAT2 A Features: 22 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5765-2, 478-5765-1, 478-5765-6, 04025A220FAT2A-ND, 04025A220FAT2A\\10K, 04025A220FAT2A/10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A220FAT2A - 853188-04025A220FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A220FAT2A
853188-04025A220FAT2A
Ceramic Capacitors - 04025A220FAT2A 853188-04025A220FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853188-04025A220FAT2 A Features: 22 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5765-2, 478-5765-1, 478-5765-6, 04025A220FAT2A-ND, 04025A220FAT2A\\10K, 04025A220FAT2A/10K

Manufacturer: AVX Corporation
Win Source Part Number: 853188-04025A220FAT2A
Features: 22 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5765-2, 478-5765-1, 478-5765-6, 04025A220FAT2A-ND, 04025A220FAT2A\\10K, 04025A220FAT2A/10K

Buy Now Datasheet
Ceramic Capacitors - 04025A220FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A220FAT2A
Ceramic Capacitors 04025A220FAT2A
CAP CER 22PF 50V C0G/NP0 0402

CAP CER 22PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx - 94W2840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx
94W2840
Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx 94W2840
CAPACITOR, CERAMIC, 22PF, 50V, C0G/NP0, 1%, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

CAPACITOR, CERAMIC, 22PF, 50V, C0G/NP0, 1%, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 92AH6320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
92AH6320
Cap, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 92AH6320
CAP, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9070 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9070
Smd Multilayer Ceramic Capacitor, 22 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9070
SMD Multilayer Ceramic Capacitor, 22 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
50V 22pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-04025A220FAT2A - Utmel Electronic Limited
Hong Kong, China
50V 22pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-04025A220FAT2A
50V 22pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-04025A220FAT2A
50V 22pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853188-04025A220FAT2A 04025A220FAT2A 94W2840 92AH6320 95W9070 17928-04025A220FAT2A
Product Name Ceramic Capacitors - 04025A220FAT2A Ceramic Capacitors Capacitor, Ceramic, 22Pf, 50V, C0G/np0, 1%, 0402; Capacitance Kyocera Avx Cap, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 50V 22pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Film Capacitors Multilayer Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details